The Surface Mount Chip Resistor, Thin Film, MCWF06R Series, features a resistance value of 1.5 kΩ, a power rating of 100 mW, and a tolerance of 0.1%. It operates at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It is designed for high reliability and stability, making it suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.
RES, 1K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 1.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 79Y4539 | 67X4161 |
| Product Name | Res, 1K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro | Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 1.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |