multicomp PRO Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R1373BTL

Description
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 47AC5848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
47AC5848
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 47AC5848
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 47AC5847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
47AC5847
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 47AC5847
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC5848
Product Name Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers