multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R1003BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4154
Surface Mount Thin Film Resistor, Wf06R Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4154
Surface Mount Thin Film Resistor, WF06R Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 81Y9678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
81Y9678
Res, 100K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 81Y9678
RES, 100K, 0.1%, 100MW, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 100K, 0.1%, 100MW, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4154 81Y9678
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 100K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details