multicomp PRO Res, Thick Film, 100R, 1%, 0.125W, 0603; Resistance Multicomp Pro MCWF06P2203FTL

Description
RES, THICK FILM, 100R, 1%, 0.125W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100R, 1%, 0.125W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 0.125W, 0603; Resistance Multicomp Pro - 06AC1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0603; Resistance Multicomp Pro
06AC1495
Res, Thick Film, 100R, 1%, 0.125W, 0603; Resistance Multicomp Pro 06AC1495
RES, THICK FILM, 100R, 1%, 0.125W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.125W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1495
Product Name Res, Thick Film, 100R, 1%, 0.125W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details