multicomp PRO Varistor, Multilayer, 17Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M220AGT

Description
VARISTOR, MULTILAYER, 17VAC, 0402; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 17VAC, 0402; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 17Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4485 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 17Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4485
Varistor, Multilayer, 17Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4485
VARISTOR, MULTILAYER, 17VAC, 0402; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 17VAC, 0402; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4485
Product Name Varistor, Multilayer, 17Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4980US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 58 mA
IR 2 mA
View Details