multicomp PRO Varistor, Multilayer, 14Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M180AGT

Description
VARISTOR, MULTILAYER, 14VAC, 0402; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 14VAC, 0402; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 14Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4484 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 14Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4484
Varistor, Multilayer, 14Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4484
VARISTOR, MULTILAYER, 14VAC, 0402; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 14VAC, 0402; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4484
Product Name Varistor, Multilayer, 14Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5618US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Diode Applications Rectifier
VF 1.25 volts
VR 200 volts
View Details
 - 65DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers