multicomp PRO Varistor, Multilayer, 10Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M140AGT

Description
VARISTOR, MULTILAYER, 10VAC, 0402; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 10VAC, 0402; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 10Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4483 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 10Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4483
Varistor, Multilayer, 10Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4483
VARISTOR, MULTILAYER, 10VAC, 0402; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 10VAC, 0402; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4483
Product Name Varistor, Multilayer, 10Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFM75A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 92 mA
View Details
Voltage regulator diodes - 1N4731A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 12TQ035PBF - 1121238-12TQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details