multicomp PRO Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro MCVZ0603M300AGT

Description
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES
Description
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V from Multicomp Pro is designed for transient voltage surge suppression, making it suitable for protecting sensitive electronic components from damage due to electrical transients and ESD (Electrostatic Discharge). It operates within a voltage range of 5.5V to 85V DC and can withstand ESD tests according to IEC-61000-4-2 standards. The device features a bi-directional clamping characteristic and is manufactured using multilayer fabrication technology, which enhances its voltage clamping ability. This varistor is available in a leadless, surface mount form factor, compatible with modern soldering techniques such as reflow and wave soldering. It operates effectively within a temperature range of -55°C to 125°C and is suitable for various applications, including I/O protection, Vcc protection, and protection for devices like cellular phones and high-speed data lines. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V from Multicomp Pro is designed for transient voltage surge suppression, making it suitable for protecting sensitive electronic components from damage due to electrical transients and ESD (Electrostatic Discharge). It operates within a voltage range of 5.5V to 85V DC and can withstand ESD tests according to IEC-61000-4-2 standards. The device features a bi-directional clamping characteristic and is manufactured using multilayer fabrication technology, which enhances its voltage clamping ability. This varistor is available in a leadless, surface mount form factor, compatible with modern soldering techniques such as reflow and wave soldering. It operates effectively within a temperature range of -55°C to 125°C and is suitable for various applications, including I/O protection, Vcc protection, and protection for devices like cellular phones and high-speed data lines. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro - 23T7701 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
23T7701
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro 23T7701
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro - 93X4471 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
93X4471
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro 93X4471
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7701
Product Name Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details