multicomp PRO Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro MCVZ0603M260AGT

Description
VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro - 93X4470 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro
93X4470
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro 93X4470
VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro - 23T7700 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro
23T7700
Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro 23T7700
VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:VZ Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 20VAC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:VZ Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4470
Product Name Varistor, Multilayer, 20Vac, 0603; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 32CTQ030-1 - 1128202-32CTQ030-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details
General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details