multicomp PRO Varistor, Multilayer, 14Vac, 0603; Voltage Rating Vac Multicomp Pro MCVZ0603M180AGT

Description
VARISTOR, MULTILAYER, 14VAC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:VZ Series; Clamping Voltage Vc Max:39V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 14VAC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:VZ Series; Clamping Voltage Vc Max:39V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 14Vac, 0603; Voltage Rating Vac Multicomp Pro - 23T7699 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 14Vac, 0603; Voltage Rating Vac Multicomp Pro
23T7699
Varistor, Multilayer, 14Vac, 0603; Voltage Rating Vac Multicomp Pro 23T7699
VARISTOR, MULTILAYER, 14VAC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:VZ Series; Clamping Voltage Vc Max:39V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 14VAC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:VZ Series; Clamping Voltage Vc Max:39V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 14Vac, Voltage Rating Vac 14V Rohs Compliant Multicomp Pro - 93X4469 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 14Vac, Voltage Rating Vac 14V Rohs Compliant Multicomp Pro
93X4469
Varistor, Multilayer, 14Vac, Voltage Rating Vac 14V Rohs Compliant Multicomp Pro 93X4469
VARISTOR, MULTILAYER, 14VAC, VOLTAGE RATING VAC 14V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 14VAC, VOLTAGE RATING VAC 14V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7699
Product Name Varistor, Multilayer, 14Vac, 0603; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance sensors - S7183 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
QPL High Voltage Diode - JANTX1N6535 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details