multicomp PRO Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro MCVVT100M470GB3L

Description
CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro - 02AH6921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro
02AH6921
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro 02AH6921
CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro - 29AK0821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro
29AK0821
Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro 29AK0821
CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02AH6921
Product Name Cap, 47Uf, 100V, Alu Elec, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details