multicomp PRO Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro MCVVT050M470FB3L

Description
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
94Y6124
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 94Y6124
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6166
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6166
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6124
Product Name Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details