multicomp PRO Cap, Alu Elec, 22Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT050M220EA1L

Description
CAP, ALU ELEC, 22UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 22UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 22Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6118
Cap, Alu Elec, 22Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6118
CAP, ALU ELEC, 22UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6160
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6160
CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6118 98Y6160
Product Name Cap, Alu Elec, 22Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 22Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 22 microF 22 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details