multicomp PRO Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro MCVVT050M100EA1L

Description
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
94Y6115
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 94Y6115
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6157
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6157
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6115
Product Name Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details