multicomp PRO Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro MCVVT025M330DA1L

Description
CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
94Y6093
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 94Y6093
CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
98Y6135
Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 98Y6135
CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6093
Product Name Cap, 33Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details