The Cap, Alu Elec, 330OºF, 16V, Rad Can SMD is an aluminium electrolytic capacitor designed for surface mounting on high-density PC boards. It operates over a wide temperature range of -55°C to +105°C and has a capacitance tolerance of ±20% at 120Hz and 20°C. The capacitor is rated for a maximum voltage of 16V DC and has a load life of 2000 hours at 105°C, with capacitance change within ±25% of the initial value during this period. Leakage current is specified to be no more than 0.01CV or 3OºA after two minutes of applying the rated voltage. The capacitor is suitable for automatic mounting machines using carrier tape, making it a practical choice for automated assembly processes. It is also RoHS compliant, ensuring it meets environmental regulations. The physical dimensions and specifications make it a versatile component for various electronic applications.
CAP, ALU ELEC, 330UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
CAP, 330µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94Y6081 | 98Y6123 |
| Product Name | Cap, Alu Elec, 330Uf, 16V, Rad Can Smd; Capacitor Case / Package Multicomp Pro | Cap, 330Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 330 microF | 330 microF |
| WVDC | 16 volts | 16 volts |
| Packing Method | Tape Reel | Tape Reel |