The Cap, 220OºF, 16V, SMD; AE Capacitor Case from Multicomp Pro is an aluminium electrolytic capacitor designed for surface mounting on high-density PC boards. It operates over a wide temperature range of -55°C to +105°C and has a capacitance tolerance of ±20% at 120Hz and 20°C. The rated voltage is 16V DC, and it features a low leakage current specification, not exceeding 0.01CV or 3OºA after two minutes of applying the rated voltage. This capacitor is suitable for automatic mounting machines using carrier tape and has a load life of 2000 hours at 105°C, with capacitance change within ±25% of the initial value. It also meets resistance to soldering heat requirements, maintaining performance after exposure to 250°C for 30 seconds. The product is RoHS compliant, making it suitable for environmentally conscious designs.
CAP, ALU ELEC, 220UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
CAP, 220µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94Y6080 | 98Y6122 |
| Product Name | Cap, Alu Elec, 220Uf, 16V, Rad Can Smd; Capacitor Case / Package Multicomp Pro | Cap, 220Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 220 microF | 220 microF |
| WVDC | 16 volts | 16 volts |
| Packing Method | Tape Reel | Tape Reel |