multicomp PRO Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro MCVKZ050M470GB3L

Description
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6109
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6109
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98Y6109
Product Name Cap, 47Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details