multicomp PRO Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVKZ035M221GB3L

Description
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6059
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6059
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6101
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6101
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6059 98Y6101
Product Name Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 220 microF 220 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details