CAP, 33µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:100V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94Y6045 |
| Product Name | Cap, 33Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 33 microF |