multicomp PRO Cap, Alu Elec, 470Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVFZ050M471JB7L

Description
CAP, ALU ELEC, 470UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 470UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 470Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 01AC9217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
01AC9217
Cap, Alu Elec, 470Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 01AC9217
CAP, ALU ELEC, 470UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AC9217
Product Name Cap, Alu Elec, 470Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details