multicomp PRO Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro MCVFZ050M221GB3L

Description
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
94Y6042
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 94Y6042
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6084
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6084
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6042
Product Name Cap, 220Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details