multicomp PRO Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro MCVFZ016M681GB3L

Description
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
94Y6033
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 94Y6033
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
98Y6075
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 98Y6075
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6033
Product Name Cap, 680Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details