multicomp PRO Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV820K20DS

Description
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0060 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0060
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0060
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 20mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0060
Product Name Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF PIN Diode - SMP1304-006LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
6 suppliers
Hard To Find - 80PFR80 - 1133851-80PFR80 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details