multicomp PRO Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV680K14DS

Description
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0051 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0051
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0051
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0051
Product Name Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details