multicomp PRO Varistor, 110, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV560K07DS

Description
VARISTOR, 110, 7mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:7D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 110, 7mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:7D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 110, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0044 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 110, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0044
Varistor, 110, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0044
VARISTOR, 110, 7mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:7D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 110, 7mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:7D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0044
Product Name Varistor, 110, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes & Rectifiers - 1220681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4967 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 198 mA
IR 2 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details