multicomp PRO Varistor, 110, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV560K05DS

Description
VARISTOR, 110, 5mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:5D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 110, 5mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:5D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 110, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0043 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 110, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0043
Varistor, 110, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0043
VARISTOR, 110, 5mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:5D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 110, 5mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:5D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0043
Product Name Varistor, 110, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details