multicomp PRO Varistor, 775, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV471K14DS

Description
VARISTOR, 775, 14mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:14D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 775, 14mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:14D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 775, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0041 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 775, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0041
Varistor, 775, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0041
VARISTOR, 775, 14mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:14D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 775, 14mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:14D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0041
Product Name Varistor, 775, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details