multicomp PRO Varistor, 93, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV470K14DS

Description
VARISTOR, 93, 14mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:14D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 93, 14mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:14D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 93, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0036 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 93, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0036
Varistor, 93, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0036
VARISTOR, 93, 14mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:14D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 93, 14mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:14D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0036
Product Name Varistor, 93, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details