multicomp PRO Varistor, 93, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV470K10DS

Description
VARISTOR, 93, 10mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:10D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 93, 10mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:10D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 93, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0035 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 93, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0035
Varistor, 93, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0035
VARISTOR, 93, 10mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:10D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 93, 10mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:10D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0035
Product Name Varistor, 93, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1219463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details