multicomp PRO Varistor, 93, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV470K07DS

Description
VARISTOR, 93, 7mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 93, 7mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 93, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0034 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 93, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0034
Varistor, 93, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0034
VARISTOR, 93, 7mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 93, 7mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:7D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0034
Product Name Varistor, 93, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464732 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details