multicomp PRO Varistor, 650, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV391K07DS

Description
VARISTOR, 650, 7mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:7D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650, 7mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:7D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0024 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0024
Varistor, 650, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0024
VARISTOR, 650, 7mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:7D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 650, 7mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:7D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0024
Product Name Varistor, 650, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details