The Varistor, 77, 10mm Disc; Voltage Rating VAC from Multicomp Pro is designed for high-performance transient voltage suppression. It features a clamping voltage of 77V and is rated for a peak surge current of 500A with an 8/20Oºs waveform. The operating temperature range is from -55°C to +85°C, making it suitable for various applications in consumer, industrial, and communication electronics. This varistor is particularly effective in protecting against surges caused by lightning and switching inductive loads. It has a low standby power dissipation and a typical response time of less than 15 nanoseconds, ensuring quick reaction to voltage spikes. The product is RoHS compliant and has a minimum insulation resistance of 1,000 MΩ.
VARISTOR, 77, 10mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:10D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 23T0020 |
| Product Name | Varistor, 77, 10Mm Disc; Voltage Rating Vac Multicomp Pro |
| RoHS Compliant | RoHS |