multicomp PRO Varistor, 595, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV361K05DS

Description
VARISTOR, 595, 5mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:5D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 595, 5mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:5D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 595, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0013 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 595, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0013
Varistor, 595, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0013
VARISTOR, 595, 5mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:5D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 595, 5mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:5D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0013
Product Name Varistor, 595, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details