multicomp PRO Varistor, 65, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV330K14DS

Description
VARISTOR, 65, 14mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:14D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 65, 14mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:14D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 65, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0011 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 65, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0011
Varistor, 65, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0011
VARISTOR, 65, 14mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:14D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 65, 14mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:14D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0011
Product Name Varistor, 65, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRP25S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details