multicomp PRO Varistor, 65, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV330K10DS

Description
VARISTOR, 65, 10mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:10D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 65, 10mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:10D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 65, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0010 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 65, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0010
Varistor, 65, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0010
VARISTOR, 65, 10mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:10D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 65, 10mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:10D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0010
Product Name Varistor, 65, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4983 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 2 mA
View Details
Single Diodes - 448-46DN06B02ELEMPRXPSA1-ND - DigiKey
Specs
Tj 180 C (356 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details