multicomp PRO Varistor, 53, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV270K20DS

Description
VARISTOR, 53, 20mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:20D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 53, 20mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:20D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 53, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0007 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 53, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0007
Varistor, 53, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0007
VARISTOR, 53, 20mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:20D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 53, 20mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:20D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0007
Product Name Varistor, 53, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333345 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details