multicomp PRO Varistor, 53, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV270K10DS

Description
VARISTOR, 53, 10mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:10D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 53, 10mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:10D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 53, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0005 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 53, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0005
Varistor, 53, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0005
VARISTOR, 53, 10mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:10D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 53, 10mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:10D Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0005
Product Name Varistor, 53, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details