multicomp PRO Varistor, 395, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV241K14DS

Description
VARISTOR, 395, 14mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:14D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 395, 14mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:14D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 395, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0001 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 395, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0001
Varistor, 395, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0001
VARISTOR, 395, 14mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:14D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 395, 14mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:14D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0001
Product Name Varistor, 395, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220021 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Schottky barrier diode - 1PS79SB10X - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details