multicomp PRO Varistor, 395, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV241K07DS

Description
VARISTOR, 395, 7mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:7D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 395, 7mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:7D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 395, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9998 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 395, 7Mm Disc; Voltage Rating Vac Multicomp Pro
22T9998
Varistor, 395, 7Mm Disc; Voltage Rating Vac Multicomp Pro 22T9998
VARISTOR, 395, 7mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:7D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 395, 7mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:7D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9998
Product Name Varistor, 395, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6527 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details