multicomp PRO Varistor, 340, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV201K14DS

Description
VARISTOR, 340, 14mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:14D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340, 14mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:14D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9990 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340, 14Mm Disc; Voltage Rating Vac Multicomp Pro
22T9990
Varistor, 340, 14Mm Disc; Voltage Rating Vac Multicomp Pro 22T9990
VARISTOR, 340, 14mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:14D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 340, 14mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:14D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9990
Product Name Varistor, 340, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details