multicomp PRO Varistor, 340, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV201K05DS

Description
VARISTOR, 340, 5mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:5D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340, 5mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:5D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9987 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340, 5Mm Disc; Voltage Rating Vac Multicomp Pro
22T9987
Varistor, 340, 5Mm Disc; Voltage Rating Vac Multicomp Pro 22T9987
VARISTOR, 340, 5mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:5D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 340, 5mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:5D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9987
Product Name Varistor, 340, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30BQ100TR - 094348-30BQ100TR - Win Source Electronics
Specs
Diode Type Schottky
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Diode Type Zener
RoHS Compliant RoHS
Tj ? to 200 C (? to 392 F)
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details