multicomp PRO Varistor, 250, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV151K20DS

Description
VARISTOR, 250, 20mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:20D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250, 20mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:20D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9981 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250, 20Mm Disc; Voltage Rating Vac Multicomp Pro
22T9981
Varistor, 250, 20Mm Disc; Voltage Rating Vac Multicomp Pro 22T9981
VARISTOR, 250, 20mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:20D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 250, 20mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:20D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9981
Product Name Varistor, 250, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF PIN Diode - SMP1330-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Schottky 40V 15A Diode and Rectifier - 280-12TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details