multicomp PRO Varistor, 90V, 1206; Voltage Rating Vac Multicomp Pro MCV1206M450AGT

Description
VARISTOR, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 90V, 1206; Voltage Rating Vac Multicomp Pro - 22T9964 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 90V, 1206; Voltage Rating Vac Multicomp Pro
22T9964
Varistor, 90V, 1206; Voltage Rating Vac Multicomp Pro 22T9964
VARISTOR, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9964
Product Name Varistor, 90V, 1206; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details