multicomp PRO Varistor, 65V, 1206; Voltage Rating Vac Multicomp Pro MCV1206M300AGT

Description
VARISTOR, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:-; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:-; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 65V, 1206; Voltage Rating Vac Multicomp Pro - 22T9960 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 65V, 1206; Voltage Rating Vac Multicomp Pro
22T9960
Varistor, 65V, 1206; Voltage Rating Vac Multicomp Pro 22T9960
VARISTOR, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:-; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:-; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9960
Product Name Varistor, 65V, 1206; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4609 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details