multicomp PRO Varistor, 44V, 1206; Voltage Rating Vac Multicomp Pro MCV1206M220AGT

Description
VARISTOR, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:-; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:-; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 44V, 1206; Voltage Rating Vac Multicomp Pro - 22T9956 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 44V, 1206; Voltage Rating Vac Multicomp Pro
22T9956
Varistor, 44V, 1206; Voltage Rating Vac Multicomp Pro 22T9956
VARISTOR, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:-; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:-; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9956
Product Name Varistor, 44V, 1206; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1200 volts
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Rectifier Diodes - 2PFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3000 mA
View Details