multicomp PRO Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro MCU0805R104KCT

Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro - 38K9284 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro
38K9284
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro 38K9284
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3058
Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3058
CAP, 0.1µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCU Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9284 03AC3058
Product Name Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro Cap, 0.1Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details