multicomp PRO Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro MCU0805C222JCT

Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro - 38K9280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro
38K9280
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro 38K9280
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3054
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3054
CAP, 2200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9280 03AC3054
Product Name Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers