multicomp PRO Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MCU0603C220JCT

Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22pF 50V, C0G, 5%, 0603 from Multicomp Pro is a multilayer surface mount device (SMD) capacitor designed for general-purpose applications. It features a capacitance of 22pF with a voltage rating of 50V and a tolerance of ±5%. The capacitor utilizes a C0G (NP0) dielectric, which provides high stability and low loss characteristics, making it suitable for precision applications. The component is packaged in a 0603 case size, measuring 1.6mm x 0.8mm x 0.8mm, and is compliant with RoHS standards. This capacitor is ideal for use in digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22pF 50V, C0G, 5%, 0603 from Multicomp Pro is a multilayer surface mount device (SMD) capacitor designed for general-purpose applications. It features a capacitance of 22pF with a voltage rating of 50V and a tolerance of ±5%. The capacitor utilizes a C0G (NP0) dielectric, which provides high stability and low loss characteristics, making it suitable for precision applications. The component is packaged in a 0603 case size, measuring 1.6mm x 0.8mm x 0.8mm, and is compliant with RoHS standards. This capacitor is ideal for use in digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 38K9275 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
38K9275
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 38K9275
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3049
Cap, 22Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3049
CAP, 22PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9275 03AC3049
Product Name Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro Cap, 22Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details