multicomp PRO Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MCTT21X225K6R3CT

Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3680
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3680
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0796 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0796
Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0796
Multilayer Ceramic Capacitor, MCTT Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCTT Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3680 33R0796
Product Name Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details